Search
Filters

MAX4236EUT+T

Part No :
MAX4236EUT+T
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1.7MHZ RRO SOT23-6
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
25+
€1.7880
€44.688
59+
€1.4750
€87.007
92+
€1.4300
€131.594
126+
€1.3860
€174.643
163+
€1.3410
€218.561
216+
€1.2070
€260.721
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 37,319 pieces can ship immediately
MOQ: 25 pcs
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 1.7MHz
Current - Input Bias 1pA
Voltage - Input Offset 5μV
Operating Supply Current 350μA
Channel Output Current 30mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021669-MAX4236EUT+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The MAX4236EUT+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.4 V and up to 5.5 V. It is available in a SOT-23-6 package, mounted by SMD (SMT). The MAX4236EUT+T provides the temperature range of -40°C to 85°C , 1pA input bias current,0.3 V/μs slew rate, 5μV input offset voltage and 350μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 1.7MHz
Current - Input Bias 1pA
Voltage - Input Offset 5μV
Operating Supply Current 350μA
Channel Output Current 30mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 021669-MAX4236EUT+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4236EUT+T
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
MAX4236EUT+T Price

MAX4236EUT+T Datasheet
MAX4236EUT+T Application

MAX4236EUT+T Replacement
MAX4236EUT+T Pdf

MAX4236EUT+T Pinout
MAX4236EUT+T Image

MAX4236EUT+T Picture
MAX4236EUT+T In Stock

MAX4236EUT+T Distributor
MAX4236EUT+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 20V 580MA SOT-323
166
IC NETWORK SYNCRONIZER
5
IC REG CTRLR MULT TOPOLOGY 8SOIC
90
IC SMARTCARD INTERFACE 28TSSOP
195
Negative Regulator
69

Top Sellers