Search
Filters

MAX4240EUK+T

Part No : MAX4240EUK+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 90KHZ RRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.795
€51.704
145+
€0.673
€97.605
225+
€0.653
€146.906
305+
€0.633
€192.971
395+
€0.613
€241.925
525+
€0.551
€289.189
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 5,720 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 250μV
Operating Supply Current 14μA
Channel Output Current 2.5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021672-MAX4240EUK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited

The MAX4240EUK+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The MAX4240EUK+T provides the temperature range of -40°C to 85°C , 2nA input bias current,0.04 V/μs slew rate, 250μV input offset voltage and 14μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 250μV
Operating Supply Current 14μA
Channel Output Current 2.5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 021672-MAX4240EUK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4240EUK+T
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
MAX4240EUK+T Price

MAX4240EUK+T Datasheet
MAX4240EUK+T Application

MAX4240EUK+T Replacement
MAX4240EUK+T Pdf

MAX4240EUK+T Pinout
MAX4240EUK+T Image

MAX4240EUK+T Picture
MAX4240EUK+T In Stock

MAX4240EUK+T Distributor
MAX4240EUK+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dual Differential Line Receiver
1037
N-Channel Logic Level Enhancement Mode Field Effect Transistor
11
IC OPAMP GP 180MHZ RRO 8MSOP
8
2-megabit (256K x 8) OTP EPROM
100
IC OPAMP GP 4MHZ 8SOIC
45
IC REG LDO 3.3V 3A TO263
801

Top Sellers