Search
Filters

MAX4250EUK+T

IC OPAMP GP 3MHZ RRO SOT23-5
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
The MAX4250EUK+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.4 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The MAX4250EUK+T provides the temperature range of -40°C to 85°C , 1pA input bias current,0.3 V/μs slew rate, 70μV input offset voltage and 420μA operating supply current.
Quantity
Price
Ext. Price
32+
$1.120
$35.840
137+
$1.040
$142.480
373+
$0.960
$358.080
Availability: 5,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 32 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull, Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 420μA
Channel Output Current 68mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021675-MAX4250EUK+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Push-Pull, Rail-to-Rail
Slew Rate 0.3 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 1pA
Voltage - Input Offset 70μV
Operating Supply Current 420μA
Channel Output Current 68mA
Supply Voltage - Operating 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 021675-MAX4250EUK+T
MAX4250EUK+T Price

MAX4250EUK+T Datasheet
MAX4250EUK+T Application

MAX4250EUK+T Replacement
MAX4250EUK+T Pdf

MAX4250EUK+T Pinout
MAX4250EUK+T Image

MAX4250EUK+T Picture
MAX4250EUK+T In Stock

MAX4250EUK+T Distributor
MAX4250EUK+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC D/A CONV 12BIT SERIAL 16-SOIC
11874
256-Channel, High-Throughput HDLC Controller
24
-48V Hot-Swap Controllers with External RSENSE and High Gate Pulldown Current
17777
256K x 16 LOW VOLTAGE, 1.8V ULTRA LOW POWER CMOS STATIC RAM
915
20A, 55V, 0.036 Ohm, N-Channel UltraFET Power MOSFETs
1000