Search
Filters

MAX4414EUA+T

Part No : MAX4414EUA+T
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP VFB 400MHZ RRO 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,394 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 200 V/µs
-3db Bandwidth 400MHz
Current - Input Bias 1.3µA
Voltage - Input Offset 500µV
Current - Supply 1.6mA
Current - Output / Channel 75mA
Voltage - Supply Single/Dual (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package 8-uMAX
Catalog Voltage Feedback
Win Source Part Number 073592-MAX4414EUA+T
The MAX4414EUA+T Voltage Feedback amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-uMAX package, mounted by SMD (SMT). The MAX4414EUA+T provides the temperature range of -40°C to 85°C , 1.3μA input bias current,200 V/μs slew rate, 500μV input offset voltage and 1.6mA operating supply current.
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Standard Package 1
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Reel
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 200 V/µs
-3db Bandwidth 400MHz
Current - Input Bias 1.3µA
Voltage - Input Offset 500µV
Current - Supply 1.6mA
Current - Output / Channel 75mA
Voltage - Supply Single/Dual (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package 8-uMAX
Catalog Voltage Feedback
Win Source Part Number 073592-MAX4414EUA+T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX4414EUA+T
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
MAX4414EUA+T Price

MAX4414EUA+T Datasheet
MAX4414EUA+T Application

MAX4414EUA+T Replacement
MAX4414EUA+T Pdf

MAX4414EUA+T Pinout
MAX4414EUA+T Image

MAX4414EUA+T Picture
MAX4414EUA+T In Stock

MAX4414EUA+T Distributor
MAX4414EUA+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
190MHz Single Supply, Dual and Triple Operational Amplifiers | IC OPAMP VFB 3 CIRCUIT 14SOIC
138
IC REG BUCK ADJ 1A SYNC 6SON
231
Dual Operational Amplifier
910
HIGH-SPEED SWITCHING USE
1414
CONN RCPT 16POS 0.4MM SMD GOLD
318
IC VREF SHUNT 4.096V SOT23
87
Complex Digital Transistors (Bias Resistor Built-in Transistors)
3200

Top Sellers