Search
Filters

MAX4492AUD+T

IC OPAMP GP 10MHZ RRO 14TSSOP
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
32+
€1.008
€32.256
137+
€0.936
€128.232
373+
€0.864
€322.272
Availability: 2,010 In Stock
This product has a minimum quantity of 32
The MAX4492AUD+T General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The MAX4492AUD+T provides the temperature range of -40°C to 125°C , 50pA input bias current,10 V/μs slew rate, 1.5mV input offset voltage and 800μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 50pA
Voltage - Input Offset 1.5mV
Operating Supply Current 800μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135238-MAX4492AUD+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 50pA
Voltage - Input Offset 1.5mV
Operating Supply Current 800μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 135238-MAX4492AUD+T
MAX4492AUD+T Price

MAX4492AUD+T Datasheet
MAX4492AUD+T Application

MAX4492AUD+T Replacement
MAX4492AUD+T Pdf

MAX4492AUD+T Pinout
MAX4492AUD+T Image

MAX4492AUD+T Picture
MAX4492AUD+T In Stock

MAX4492AUD+T Distributor
MAX4492AUD+T Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 4.7UF 16V X7R 1210
92500
Digital transistors (built-in resistors)
8000
OptiMOS3 Power-Transistor
3300
Floating-Point Digital Signal Processors
3006
PNP SILICON TRANSISTOR
20000