Search
Filters

MAX478CPA

Part No : MAX478CPA
Manufacturer : Maxim Integrated
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 85KHZ 8DIP
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
9+
$5.940
$53.460
20+
$5.026
$100.520
35+
$4.874
$170.590
45+
$4.722
$212.490
55+
$4.569
$251.295
75+
$4.113
$308.475
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 292 pieces can ship immediately
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 207440-MAX478CPA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MC34072APG;  MAX478ACPA+; LT1013CN8;  
The MAX478CPA General Purpose amplifier, manufactured by Maxim Integrated, optimized for voltage operation as low as 3 V and up to 30 V. It is available in a 8-PDIP package, mounted by Through Hole. The MAX478CPA provides the temperature range of 0°C to 70°C , 3nA input bias current,0.04 V/μs slew rate, 100μV input offset voltage and 17μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.04 V/μs
Gain Bandwidth Product (GBP) 85kHz
Current - Input Bias 3nA
Voltage - Input Offset 100μV
Operating Supply Current 17μA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 207440-MAX478CPA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
MC34072APG;  MAX478ACPA+; LT1013CN8;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX478CPA
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
MAX478CPA Price

MAX478CPA Datasheet
MAX478CPA Application

MAX478CPA Replacement
MAX478CPA Pdf

MAX478CPA Pinout
MAX478CPA Image

MAX478CPA Picture
MAX478CPA In Stock

MAX478CPA Distributor
MAX478CPA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
ESD/EMI Protection for Color LCD Interfaces
600
IC INVERTER QUAD 4-INPUT 48TSSOP
14
Ultrafast, Soft Recovery Diode | DIODE ARRAY GP 600V 4A TO220AB
32
Ultralow Noise, 150 mA CMOS Linear Regulator
107
IC FLASH 256GBIT 83MHZ 48TSOP
2
EXTENSION PAK PIC18F14K22-ICE
7168
IC REG LIN POS ADJ 1A TO220CP-V5
5
IC MPU MPC74XX 1.4GHZ 360FCCBGA
4
LED GREEN DIFFUSED 0402 SMD

Top Sellers