We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MC33072APG

Part No : MC33072APG
Manufacturer : ON Semiconductor
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 4.5MHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
40+
€1.135
€45.396
95+
€0.960
€91.229
145+
€0.932
€135.068
200+
€0.902
€180.360
260+
€0.873
€226.980
345+
€0.786
€271.067
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 041474-MC33072APG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The MC33072APG General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 3 V and up to 44 V. It is available in a 8-PDIP package, mounted by Through Hole. The MC33072APG provides the temperature range of -40°C to 85°C , 100nA input bias current,13 V/μs slew rate, 500μV input offset voltage and 1.9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 041474-MC33072APG
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC33072APG
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
MC33072APG Price

MC33072APG Datasheet
MC33072APG Application

MC33072APG Replacement
MC33072APG Pdf

MC33072APG Pinout
MC33072APG Image

MC33072APG Picture
MC33072APG In Stock

MC33072APG Distributor
MC33072APG Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
0.5W SURFACE MOUNT ZENER DIODE
501
IC LED DRIVER RGLTR DIM 16QFN
55
Step-up Type DC-DC Converter for White LEDs
6964
TVS DIODE 18VWM 33.2VC DO221AC
300
WHITE LED STEP-UP CONVERTER
6018
2.0 Amp FAST RECOVERY PLASTIC RECTIFIERS
2211