Search
Filters

MC34071DR2G

Part No :
MC34071DR2G
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 4.5MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25,424 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022680-MC34071DR2G
The MC34071DR2G General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 3 V and up to 44 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The MC34071DR2G provides the temperature range of 0°C to 70°C , 100nA input bias current,13 V/μs slew rate, 1mV input offset voltage and 1.9mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 1mV
Operating Supply Current 1.9mA
Channel Output Current 30mA
Supply Voltage - Operating 3 V to 44 V, ±1.5 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 022680-MC34071DR2G
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC34071DR2G
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
MC34071DR2G Price

MC34071DR2G Datasheet
MC34071DR2G Application

MC34071DR2G Replacement
MC34071DR2G Pdf

MC34071DR2G Pinout
MC34071DR2G Image

MC34071DR2G Picture
MC34071DR2G In Stock

MC34071DR2G Distributor
MC34071DR2G Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Quad Receiver RS-422/RS-485 16-Pin SOIC N T/R / IC RS485/422 RX 10MBPS 16-SOIC
1174
CONN RCPT 20POS 0.1 GOLD SMD
235
IC VREF SERIES 5V 8SOIC
30
Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SSOP
1
TRANS NPN/PNP PREBIAS 0.1W ES6
131
CONN HEADER 20POS 0.4MM SMD GOLD
95
CAP TANT 68UF 16V 10% 2917
89
IC REG CTRLR BUCK 16MSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 16-Pin MSOP EP T/R
57
IC LI-ION/LI-POLY CTRLR 10DFN
106

Top Sellers