Search
Filters

MC4558CPT

Part No : MC4558CPT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 5.5MHZ 8TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
510+
$0.099
$50.490
1,195+
$0.084
$100.380
1,830+
$0.082
$150.060
2,535+
$0.079
$200.265
3,250+
$0.077
$250.250
4,350+
$0.069
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 834 pieces can ship immediately
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Channel Output Current 20mA
Supply Voltage - Operating ±2 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 022702-MC4558CPT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The MC4558CPT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as ±2 V and up to 20 V. It is available in a 8-TSSOP package, mounted by SMD (SMT). The MC4558CPT provides the temperature range of 0°C to 70°C , 50nA input bias current,2.2 V/μs slew rate, 1mV input offset voltage and 2.3mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Channel Output Current 20mA
Supply Voltage - Operating ±2 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 022702-MC4558CPT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MC4558CPT
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
MC4558CPT Price

MC4558CPT Datasheet
MC4558CPT Application

MC4558CPT Replacement
MC4558CPT Pdf

MC4558CPT Pinout
MC4558CPT Image

MC4558CPT Picture
MC4558CPT In Stock

MC4558CPT Distributor
MC4558CPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CB Transceiver PLL Frequency Synthesizer and Controller
36
IC OPAMP GP 12MHZ RRO 8DFN
293
IC SRAM NONVOLATILE CNTRLR 8SOIC
52
MOSFET 2P-CH 30V 6.9A 8-SOIC
6218
TRANS PNP 40V 0.2A TO92
9
IC FPGA 182 I/O 256FBGA
52

Top Sellers