Search
Filters

MCP6004-I/SL

Part No :
MCP6004-I/SL
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
175+
€0.278
€48.704
410+
€0.236
€96.733
635+
€0.229
€145.538
870+
€0.222
€192.696
1,125+
€0.215
€241.593
1,495+
€0.194
€289.377
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 79,936 pieces can ship immediately
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 100μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 093183-MCP6004-I/SL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
Application Field Used in Automotive, Portable Devices, Test & Measurement, Signal Processing, Consumer Electronics
The MCP6004-I/SL General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 1.8 V and up to 6 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The MCP6004-I/SL provides the temperature range of -40°C to 85°C , 1pA input bias current,0.6 V/μs slew rate, 4.5mV input offset voltage and 100μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 1pA
Voltage - Input Offset 4.5mV
Operating Supply Current 100μA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 093183-MCP6004-I/SL
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Sufficient
Application Field Used in Automotive, Portable Devices, Test & Measurement, Signal Processing, Consumer Electronics
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP6004-I/SL
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
MCP6004-I/SL Price

MCP6004-I/SL Datasheet
MCP6004-I/SL Application

MCP6004-I/SL Replacement
MCP6004-I/SL Pdf

MCP6004-I/SL Pinout
MCP6004-I/SL Image

MCP6004-I/SL Picture
MCP6004-I/SL In Stock

MCP6004-I/SL Distributor
MCP6004-I/SL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP TANT 100UF 20% 10V 1411 / SOLID TANTALUM ELECTROLYTIC CAPACITORS
5
IC LCD SUPPLY TFT QUAD 16-QFN
1015
Dual Common Base-Collector Bias Resistor Transistors
9855
IC REG LDO ADJ 0.8A SOT223-5
846
DIGITAL SOUND CONTROLLER
237
IC GATE XOR 1CH 3-INP 6-TSSOP
633

Top Sellers