Search
Filters

MCP6034T-E/ST

Part No :
MCP6034T-E/ST
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 10KHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,962 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.004 V/μs
Gain Bandwidth Product (GBP) 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 900nA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 058349-MCP6034T-E/ST
The MCP6034T-E/ST General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The MCP6034T-E/ST provides the temperature range of -40°C to 125°C , 1pA input bias current,0.004 V/μs slew rate, 150μV input offset voltage and 900nA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.004 V/μs
Gain Bandwidth Product (GBP) 10kHz
Current - Input Bias 1pA
Voltage - Input Offset 150μV
Operating Supply Current 900nA
Channel Output Current 23mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 058349-MCP6034T-E/ST
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP6034T-E/ST
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
MCP6034T-E/ST Price

MCP6034T-E/ST Datasheet
MCP6034T-E/ST Application

MCP6034T-E/ST Replacement
MCP6034T-E/ST Pdf

MCP6034T-E/ST Pinout
MCP6034T-E/ST Image

MCP6034T-E/ST Picture
MCP6034T-E/ST In Stock

MCP6034T-E/ST Distributor
MCP6034T-E/ST Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
RF AMPLIFIER MODEL
600
Rectifier diodes Schottky barrier
477
MOSFET N-CH 150V 21A TDSON-8
IC TXRX IND ETHERNET PHY
238
MOSFET N-CH 250V 3.8A DPAK
584
8-channel analog multiplexer/demultiplexer
46436
General purpose operational amplifier | IC OPAMP GP 2 CIRCUIT 8DIP
1814
IC OCT D TRANSP LATCH INV 20SSOP
200

Top Sellers