Search
Filters

MCP6274-E/ST

Part No : MCP6274-E/ST
Manufacturer : Microchip Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 2MHZ RRO 14TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 771 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.9 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 170μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 058376-MCP6274-E/ST
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
OPA4377AIPW;  TSV734IPT; MCP6024T-E/ST;  MCP6274-E/ST;  
The MCP6274-E/ST General Purpose amplifier, manufactured by Microchip Technology, optimized for voltage operation as low as 2 V and up to 6 V. It is available in a 14-TSSOP package, mounted by SMD (SMT). The MCP6274-E/ST provides the temperature range of -40°C to 125°C , 1pA input bias current,0.9 V/μs slew rate, 3mV input offset voltage and 170μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.9 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 170μA
Channel Output Current 25mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 058376-MCP6274-E/ST
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
OPA4377AIPW;  TSV734IPT; MCP6024T-E/ST;  MCP6274-E/ST;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCP6274-E/ST
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
MCP6274-E/ST Price

MCP6274-E/ST Datasheet
MCP6274-E/ST Application

MCP6274-E/ST Replacement
MCP6274-E/ST Pdf

MCP6274-E/ST Pinout
MCP6274-E/ST Image

MCP6274-E/ST Picture
MCP6274-E/ST In Stock

MCP6274-E/ST Distributor
MCP6274-E/ST Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SENSOR TEMP ANLG CURR TO-92-3
2977
IC REG CTRLR FLYBACK 10MSOP
75
IC REG CTRLR MULT TOP 14SOIC
11
2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
IC D/A CONV 16BIT PAR 28-SSOP
13
150V N-Channel MOSFET
510

Top Sellers