Search
Filters

NCS2002SN2T1G

Part No :
NCS2002SN2T1G
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OP AMP GP 900KHZ RR 6TSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 600 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 900kHz
Current - Input Bias 10pA
Voltage - Input Offset 500μV
Operating Supply Current 820μA
Channel Output Current 128mA
Supply Voltage - Operating 0.9 V to 7 V, ±0.45 V to 3.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 137017-NCS2002SN2T1G
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
The NCS2002SN2T1G General Purpose amplifier, manufactured by ON Semiconductor, optimized for voltage operation as low as 0.9 V and up to 7 V. It is available in a 6-TSOP package, mounted by SMD (SMT). The NCS2002SN2T1G provides the temperature range of -40°C to 105°C , 10pA input bias current,1.3 V/μs slew rate, 500μV input offset voltage and 820μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 900kHz
Current - Input Bias 10pA
Voltage - Input Offset 500μV
Operating Supply Current 820μA
Channel Output Current 128mA
Supply Voltage - Operating 0.9 V to 7 V, ±0.45 V to 3.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 137017-NCS2002SN2T1G
Popularity Medium
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NCS2002SN2T1G
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
NCS2002SN2T1G Price

NCS2002SN2T1G Datasheet
NCS2002SN2T1G Application

NCS2002SN2T1G Replacement
NCS2002SN2T1G Pdf

NCS2002SN2T1G Pinout
NCS2002SN2T1G Image

NCS2002SN2T1G Picture
NCS2002SN2T1G In Stock

NCS2002SN2T1G Distributor
NCS2002SN2T1G Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Diode Switching 75V 0.15A 3-Pin Mini-Mold / SILICON SWITCHING DIODES
4629
IC ECONOSCILLATOR SS 8-USOP
38
IC BUFF/DVR OPN/DRN DFN1410-6
1680
IC FPGA 448 I/O 668FCBGA
30
IC 16BIT SRL TO PRL CONVTR24SDIP
22

Top Sellers