Search
Filters

NCS333SQ3T2G

IC OP AMP ZERO DRFT 350KHZ SC88A
Manufacturer: ON Semiconductor
rohs
Rated 5/5 based on 1 customer reviews
Availability: 60,000 In Stock
The NCS325 and NCS333 provide rail-to-rail input and output performance optimized for low voltage operation from 1.8V to 5.5V and deliver first-class quiescent current performance of 21μA and 17μA at 3.3V respectively. These devices operate with a gain bandwidth of 350 kilohertz (kHz), providing ultra-low peak-to-peak noise as low as 1.1 μV in the 0.1 Hz to 10 Hz frequency range.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.1 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 60pA
Voltage - Input Offset 10μV
Operating Supply Current 17μA
Channel Output Current 25mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097736-NCS333SQ3T2G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.1 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 60pA
Voltage - Input Offset 10μV
Operating Supply Current 17μA
Channel Output Current 25mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097736-NCS333SQ3T2G
NCS333SQ3T2G Price

NCS333SQ3T2G Datasheet
NCS333SQ3T2G Application

NCS333SQ3T2G Replacement
NCS333SQ3T2G Pdf

NCS333SQ3T2G Pinout
NCS333SQ3T2G Image

NCS333SQ3T2G Picture
NCS333SQ3T2G In Stock

NCS333SQ3T2G Distributor
NCS333SQ3T2G Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps