Search
Filters

NE5532D

Part No : NE5532D
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 10MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
220+
€0.223
€49.152
510+
€0.190
€96.753
790+
€0.184
€145.307
1,085+
€0.178
€193.298
1,400+
€0.172
€241.328
1,865+
€0.155
€289.155
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 78 pieces can ship immediately
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Alternative Parts
(Cross-Reference)
NE5532DR2G;  NE5532D,623; NE5532D;  NE5532D,602; 
Application Field Used in Signal Processing, Computers & Computer Peripherals, Consumer Electronics, Audio, Imaging, Video & Vision
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 081964-NE5532D
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating ±5 V to 15 V
Channel Output Current 38mA
Operating Supply Current 8mA
Voltage - Input Offset 500μV
Current - Input Bias 200nA
Gain Bandwidth Product (GBP) 10MHz
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Slew Rate 9 V/μs
The NE5532D General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as ±5 V and up to 15 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The NE5532D provides the temperature range of 0°C to 70°C , 200nA input bias current,9 V/μs slew rate, 500μV input offset voltage and 8mA operating supply current.
Products specifications
ECAD Module
Alternative Parts
(Cross-Reference)
NE5532DR2G;  NE5532D,623; NE5532D;  NE5532D,602; 
Application Field Used in Signal Processing, Computers & Computer Peripherals, Consumer Electronics, Audio, Imaging, Video & Vision
Supply and Demand Status Balance
Fake Threat In the Open Market 33 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 081964-NE5532D
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating ±5 V to 15 V
Channel Output Current 38mA
Operating Supply Current 8mA
Voltage - Input Offset 500μV
Current - Input Bias 200nA
Gain Bandwidth Product (GBP) 10MHz
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
Slew Rate 9 V/μs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NE5532D
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
NE5532D Price

NE5532D Datasheet
NE5532D Application

NE5532D Replacement
NE5532D Pdf

NE5532D Pinout
NE5532D Image

NE5532D Picture
NE5532D In Stock

NE5532D Distributor
NE5532D Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Power LDMOS transistor
4
RF PLL Frequency Synthesizers | IC PLL FREQ SYNTHESIZER 16-TSSOP
41
IC REDRIVER I2C HOTSWAP 8TSSOP
28
QUADRUPLE 2-INPUT POSITIVE-NAND BUFFERS
45
RES SMD 100K OHM 5% 1/8W 0805
500

Top Sellers