Search
Filters

NJM2732RB1-TE1

Part No :
NJM2732RB1-TE1
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1MHZ RRO 8TVSP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,217 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NJR Corporation/NJRC
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Operating Supply Current 580μA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TVSP
Win Source Part Number 100114-NJM2732RB1-TE1
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The NJM2732RB1-TE1 General Purpose amplifier, manufactured by NJR Corporation/NJRC, optimized for voltage operation as low as 1.8 V and up to 6 V. It is available in a 8-TVSP package, mounted by SMD (SMT). The NJM2732RB1-TE1 provides the temperature range of -40°C to 85°C , 50nA input bias current,0.4 V/μs slew rate, 1mV input offset voltage and 580μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NJR Corporation/NJRC
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Operating Supply Current 580μA
Supply Voltage - Operating 1.8 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TVSP
Win Source Part Number 100114-NJM2732RB1-TE1
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NJM2732RB1-TE1
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
NJM2732RB1-TE1 Price

NJM2732RB1-TE1 Datasheet
NJM2732RB1-TE1 Application

NJM2732RB1-TE1 Replacement
NJM2732RB1-TE1 Pdf

NJM2732RB1-TE1 Pinout
NJM2732RB1-TE1 Image

NJM2732RB1-TE1 Picture
NJM2732RB1-TE1 In Stock

NJM2732RB1-TE1 Distributor
NJM2732RB1-TE1 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 128KB FLASH 44LQFP / MCF51JM128 ColdFire Microcontroller
16
Touch Screen Digitizer
13
DIODE ZENER 30V 500MW SOD80C
5250
IC INVERTER CONTROL SOP20
83
IC OPAMP GP 5MHZ RRO SOT23-6
229
IC EEPROM 4KBIT 400KHZ 8DIP
253
IC FRONT END MOD 2.4GHZ 20QFN
78
IC REG LDO 2.7V 0.3A 6HSON
271
DISPLAY 7SEGMENT ALGAAS CA 0.3"
52

Top Sellers