Search
Filters

NJM4558M-TE1-ZMZB

Part No : NJM4558M-TE1-ZMZB
Manufacturer : NJR Corporation/NJRC
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 3MHZ 8DMP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
495+
$0.102
$50.490
1,165+
$0.086
$100.190
1,790+
$0.084
$150.360
2,470+
$0.081
$200.070
3,165+
$0.079
$250.035
4,230+
$0.071
$300.330
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 23,200 pieces can ship immediately
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer NJR-Corporation-NJRC
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 25nA
Voltage - Input Offset 500μV
Current - Supply 3.5mA
Voltage - Supply, Single/Dual (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 8-DMP
Win Source Part Number 003980-NJM4558M-TE1-ZMZB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
The NJM4558M-TE1-ZMZB General Purpose amplifier, manufactured by NJR Corporation/NJRC, The NJM4558M-TE1-ZMZB provides 25nA input bias current,1 V/μs slew rate, 500μV input offset voltage .
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer NJR-Corporation-NJRC
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 1 V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 25nA
Voltage - Input Offset 500μV
Current - Supply 3.5mA
Voltage - Supply, Single/Dual (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 8-DMP
Win Source Part Number 003980-NJM4558M-TE1-ZMZB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NJM4558M-TE1-ZMZB
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
NJM4558M-TE1-ZMZB Price

NJM4558M-TE1-ZMZB Datasheet
NJM4558M-TE1-ZMZB Application

NJM4558M-TE1-ZMZB Replacement
NJM4558M-TE1-ZMZB Pdf

NJM4558M-TE1-ZMZB Pinout
NJM4558M-TE1-ZMZB Image

NJM4558M-TE1-ZMZB Picture
NJM4558M-TE1-ZMZB In Stock

NJM4558M-TE1-ZMZB Distributor
NJM4558M-TE1-ZMZB Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE ZENER 20V 500MW SOD80C
11000
256 x 4 CMOS RAM
73
DIODE SCHOTTKY 10V 2A SOD323F
57
IC RS485 TXRX 3.3 ESD 14SOIC
511
200WATTS TRANSIENT VOLTAGE SUPPRESSOR 5.0 TO 170 VOLTS
3100
IC REG LDO 1.5V 0.6A SOT223-3
1500
Silicon Avalanche Diodes - 400W Surface Mount Transient Voltage Supressors
5500
Three-Terminal Low Current Positive Voltage Regulators
21
Emitters and Detectors for Infrared (IR) Touchscreens
150

Top Sellers