Search
Filters

NJM4560M(T1)

IC OPAMP GP 10MHZ 8DMP
Manufacturer: NJR Corporation/NJRC
rohs
Availability: 1,697 In Stock
The NJM4560M(T1) General Purpose amplifier, manufactured by NJR Corporation/NJRC, The NJM4560M(T1) provides 40nA input bias current,4 V/μs slew rate, 500μV input offset voltage .
Products specifications
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer NJR-Corporation-NJRC
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 4 V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 40nA
Voltage - Input Offset 500μV
Current - Supply 4.3mA
Voltage - Supply, Single/Dual (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 8-DMP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 003983-NJM4560M(T1)
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer NJR-Corporation-NJRC
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 4 V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 40nA
Voltage - Input Offset 500μV
Current - Supply 4.3mA
Voltage - Supply, Single/Dual (±) ±4 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 8-DMP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 003983-NJM4560M(T1)
NJM4560M(T1) Price

NJM4560M(T1) Datasheet
NJM4560M(T1) Application

NJM4560M(T1) Replacement
NJM4560M(T1) Pdf

NJM4560M(T1) Pinout
NJM4560M(T1) Image

NJM4560M(T1) Picture
NJM4560M(T1) In Stock

NJM4560M(T1) Distributor
NJM4560M(T1) Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC SWITCH QUAD 2X1 24QFN
8705
ANALOG-TO-DIGITAL CONVERTERS
2155
IC DUAL RETRIG MULTIVIB 16SOIC
120861
CAP FILM 0.47UF 20% 305VAC RAD
10083
P1012 and P1021 single- and dual-core communications processors
64