Search
Filters

NJM5532M(TE2)

Part No : NJM5532M(TE2)
Manufacturer : NJR Corporation/NJRC
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 10MHZ 8DMP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,680 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer NJR-Corporation-NJRC
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 8 V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 200nA
Voltage - Input Offset 500μV
Current - Supply 9mA
Current - Output / Channel 38mA
Voltage - Supply, Single/Dual (±) ±3 V ~ 20 V
Operating Temperature Range -20°C ~ 75°C
Mounting Style SMD/SMT
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 8-DMP
Win Source Part Number 004001-NJM5532M(TE2)
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
The NJM5532M(TE2) General Purpose amplifier, manufactured by NJR Corporation/NJRC, The NJM5532M(TE2) provides 200nA input bias current,8 V/μs slew rate, 500μV input offset voltage .
Products specifications
ECAD Module
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer NJR-Corporation-NJRC
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 8 V/μs
Gain Bandwidth Product 10MHz
Current - Input Bias 200nA
Voltage - Input Offset 500μV
Current - Supply 9mA
Current - Output / Channel 38mA
Voltage - Supply, Single/Dual (±) ±3 V ~ 20 V
Operating Temperature Range -20°C ~ 75°C
Mounting Style SMD/SMT
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Device Package 8-DMP
Win Source Part Number 004001-NJM5532M(TE2)
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NJM5532M(TE2)
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
NJM5532M(TE2) Price

NJM5532M(TE2) Datasheet
NJM5532M(TE2) Application

NJM5532M(TE2) Replacement
NJM5532M(TE2) Pdf

NJM5532M(TE2) Pinout
NJM5532M(TE2) Image

NJM5532M(TE2) Picture
NJM5532M(TE2) In Stock

NJM5532M(TE2) Distributor
NJM5532M(TE2) Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 36A D2PAK
85
Digital Signal Controllers (DSCs)
100
Ultra-Small, Low-Power, SPI™-Compatible, 16-Bit
593
FIXED IND 12UH 4.5A 29 MOHM SMD
320
True +3.0V to +5.5V RS-232 Transceivers
IC CPLD 128MC 7NS 132CSBGA
386
Quad band GSM-EDGE and Penta Band W/CDMA/HSPA/LTE
53
MTA17A02CDN6 CYStek Product Specification
1200
IC REG BUCK 12V 3A TO263-7
200

Top Sellers