Search
Filters

NJM5534M

Part No :
NJM5534M
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 10MHZ 8DMP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,405 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NJR Corporation/NJRC
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 500nA
Voltage - Input Offset 500μV
Operating Supply Current 4mA
Supply Voltage - Operating ±3 V to 22 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 8-DMP
Win Source Part Number 060328-NJM5534M
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 100
The NJM5534M General Purpose amplifier, manufactured by NJR Corporation/NJRC, optimized for voltage operation as low as ±3 V and up to 22 V. It is available in a 8-DMP package, mounted by SMD (SMT). The NJM5534M provides the temperature range of -20°C to 75°C , 500nA input bias current,13 V/μs slew rate, 500μV input offset voltage and 4mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NJR Corporation/NJRC
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 10MHz
Current - Input Bias 500nA
Voltage - Input Offset 500μV
Operating Supply Current 4mA
Supply Voltage - Operating ±3 V to 22 V
Temperature Range - Operating -20°C to 75°C
Mounting SMD (SMT)
Case / Package 8-DMP
Win Source Part Number 060328-NJM5534M
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Quantity per package 100
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NJM5534M
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
NJM5534M Price

NJM5534M Datasheet
NJM5534M Application

NJM5534M Replacement
NJM5534M Pdf

NJM5534M Pinout
NJM5534M Image

NJM5534M Picture
NJM5534M In Stock

NJM5534M Distributor
NJM5534M Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
UTrenchMOS extremely low level FET
13748
TVS DIODE 9.4VWM 15.6VC SMB
3617
IC REG LINEAR 1.5V 500MA 6WSON
825
IC 3DRVR/5RCV RS232 5/12V 24SOIC
267
0.25 Amp Schottky Barrier Rectifier 20 to 100 Volts
1532

Top Sellers