We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

OP1177ARZ-REEL

Part No : OP1177ARZ-REEL
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.3MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,150 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Channel Output Current 10mA
Operating Supply Current 400μA
Voltage - Input Offset 15μV
Current - Input Bias 500pA
Gain Bandwidth Product (GBP) 1.3MHz
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
Slew Rate 0.7 V/μs
Win Source Part Number 108094-OP1177ARZ-REEL
The OP1177ARZ-REEL General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 5 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OP1177ARZ-REEL provides the temperature range of -40°C to 125°C , 500pA input bias current,0.7 V/μs slew rate, 15μV input offset voltage and 400μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 32 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Channel Output Current 10mA
Operating Supply Current 400μA
Voltage - Input Offset 15μV
Current - Input Bias 500pA
Gain Bandwidth Product (GBP) 1.3MHz
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
Slew Rate 0.7 V/μs
Win Source Part Number 108094-OP1177ARZ-REEL
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OP1177ARZ-REEL
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
OP1177ARZ-REEL Price

OP1177ARZ-REEL Datasheet
OP1177ARZ-REEL Application

OP1177ARZ-REEL Replacement
OP1177ARZ-REEL Pdf

OP1177ARZ-REEL Pinout
OP1177ARZ-REEL Image

OP1177ARZ-REEL Picture
OP1177ARZ-REEL In Stock

OP1177ARZ-REEL Distributor
OP1177ARZ-REEL Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 5VWM 15.5VC SOD962
30454
1G bits DDR3 SDRAM
148
MOSFET N-CH 20V 60A LFPAK
54
IC LOAD SW HI SIDE P-CH 4DFN
2100
MOSFET N-CH 500V 1.6A IPAK
447