Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

OP200GPZ

Part No :
OP200GPZ
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 500KHZ 8DIP
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
3+
$17.7040
$53.112
7+
$14.7390
$103.173
11+
$14.3150
$157.465
15+
$13.8920
$208.380
19+
$13.4680
$255.892
25+
$12.1980
$304.950
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,648 pieces
MOQ: 3 pcs
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
Fake Threat In the Open Market 48 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 025913-OP200GPZ
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating ±3 V to 18 V
Operating Supply Current 570μA
Voltage - Input Offset 80μV
Current - Input Bias 100pA
Gain Bandwidth Product (GBP) 500kHz
Slew Rate 0.15 V/μs
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
The OP200GPZ General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as ±3 V and up to 18 V. It is available in a 8-PDIP package, mounted by Through Hole. The OP200GPZ provides the temperature range of -40°C to 85°C , 100pA input bias current,0.15 V/μs slew rate, 80μV input offset voltage and 570μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 48 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 025913-OP200GPZ
Case / Package 8-PDIP
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating ±3 V to 18 V
Operating Supply Current 570μA
Voltage - Input Offset 80μV
Current - Input Bias 100pA
Gain Bandwidth Product (GBP) 500kHz
Slew Rate 0.15 V/μs
Number of Circuits 2
Amplifier Type General Purpose
Status Active
Packaging Tube/Rail
Manufacturer Analog Devices Inc.
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OP200GPZ
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
OP200GPZ Price

OP200GPZ Datasheet
OP200GPZ Application

OP200GPZ Replacement
OP200GPZ Pdf

OP200GPZ Pinout
OP200GPZ Image

OP200GPZ Picture
OP200GPZ In Stock

OP200GPZ Distributor
OP200GPZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC DESERIALIZER LVDS 48WQFN / LVDS Deserializer 2975Mbps 0.6V Automotive 48-Pin WQFN EP T/R
1000
QORIQ 2X E5500 1500MHZ DDR3L/
171
20V ~200V 2.0 Amp Surface Mount Schottky Barrier Rectifiers
3000
CONN FFC TOP 26POS 0.50MM R/A
339
Leaded Varistors EnergetiQ Series
1550

Top Sellers