Search
Filters

OP27GSZ-REEL7

Part No : OP27GSZ-REEL7
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 8MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.109
€49.922
105+
€0.939
€98.587
160+
€0.910
€145.606
220+
€0.882
€194.064
285+
€0.853
€243.167
380+
€0.769
€292.020
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 16,884 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.8 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 30μV
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060789-OP27GSZ-REEL7
Family Name OP27
Introduction Date September 22, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
HA9P5221-5;   TLE2037AIDR; TLE2037AID; 

The OP27GSZ-REEL7 General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as ±4 V and up to 18 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OP27GSZ-REEL7 provides the temperature range of -40°C to 85°C , 15nA input bias current,2.8 V/μs slew rate, 30μV input offset voltage .

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 2.8 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 15nA
Voltage - Input Offset 30μV
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060789-OP27GSZ-REEL7
Family Name OP27
Introduction Date September 22, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
HA9P5221-5;   TLE2037AIDR; TLE2037AID; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OP27GSZ-REEL7
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
OP27GSZ-REEL7 Price

OP27GSZ-REEL7 Datasheet
OP27GSZ-REEL7 Application

OP27GSZ-REEL7 Replacement
OP27GSZ-REEL7 Pdf

OP27GSZ-REEL7 Pinout
OP27GSZ-REEL7 Image

OP27GSZ-REEL7 Picture
OP27GSZ-REEL7 In Stock

OP27GSZ-REEL7 Distributor
OP27GSZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
PHOTOCOUPLER TRIAC 800V 6DIP
65
IC REG BCK BST INV ADJ 1.5A 8DIP
307
MOSFET P-CH 30V 2.5A CPH3
CAP TANT 6.8UF 20V 10% 1411
2222
IC MCU 8BIT 768B OTP 20SSOP
6
IC REG LDO ADJ 0.1A TSOT23-8
53

Top Sellers