The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

OP284FS-REEL7

Part No OP284FS-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4.25MHZ RRO 8SOIC
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
Pricing & Ordering $3.316 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2400
$50.880
29+
$3.4790
$100.891
45+
$3.3700
$151.650
62+
$3.2610
$202.182
80+
$3.1530
$252.240
107+
$2.8270
$302.489
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 77,800 pieces
MOQ: 12 pcs
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
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 4.25MHz
Current - Input Bias 80nA
Voltage - Input Offset 175μV
Operating Supply Current 2.25mA
Channel Output Current 10mA
Supply Voltage - Operating 3 V to 36 V, ±1.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 122126-OP284FS-REEL7
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Signal Processing

Description

Product Overview: OP284FS-REEL7

The OP284FS-REEL7 is a precision operational amplifier from Analog Devices Inc., renowned for its high performance and reliability in various applications. This operational amplifier is part of the OP284 series and comes in a surface-mount package, making it suitable for compact and dense circuit designs.

Key Features

  • Low Noise: The OP284FS-REEL7 boasts a low voltage noise density, which makes it an excellent choice for audio applications and other sensitive instrumentation that require minimal signal distortion.
  • High Speed: With its fast settling time and slew rate, this op-amp is capable of handling rapid signal changes, making it ideal for filters, amplifiers, and control systems.
  • Low Offset Voltage: The precision of the OP284FS-REEL7 is further enhanced by its low input offset voltage, ensuring accurate signal amplification without significant DC error.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply configurations and allowing for flexibility in system design.
  • Single or Dual Supply Operation: This op-amp can be configured to work with either a single or dual power supply, adding to its versatility in different circuit environments.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.

Applications

The OP284FS-REEL7 is a versatile component that can be used in a wide array of electronic circuits. Some of the typical applications include:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Instrumentation amplifiers
  • Professional medical equipment
  • Industrial process controls

Product Packaging

The OP284FS-REEL7 is supplied in a tape and reel format (REEL7), which facilitates automated pick-and-place assembly processes, making it ideal for high-volume production environments.

Conclusion

With its combination of low noise, high speed, precision, and flexibility in power supply configurations, the OP284FS-REEL7 from Analog Devices Inc. stands out as a premium choice for designers seeking an operational amplifier that delivers consistent performance across a broad range of applications.