Search
Filters

OP297FPZ

Part No : OP297FPZ
Manufacturer : Analog Devices Inc.
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 500KHZ 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
10+
$5.346
$53.460
25+
$4.524
$113.100
35+
$4.387
$153.545
50+
$4.250
$212.500
65+
$4.113
$267.345
85+
$3.701
$314.585
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,367 pieces can ship immediately
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.15 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 35pA
Voltage - Input Offset 50μV
Operating Supply Current 525μA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 087405-OP297FPZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
Alternative Parts
(Cross-Reference)
NJM072BD;  AD708JNZ;  OP270GP;  
The OP297FPZ General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 4 V and up to 40 V. It is available in a 8-PDIP package, mounted by Through Hole. The OP297FPZ provides the temperature range of -40°C to 85°C , 35pA input bias current,0.15 V/μs slew rate, 50μV input offset voltage and 525μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.15 V/μs
Gain Bandwidth Product (GBP) 500kHz
Current - Input Bias 35pA
Voltage - Input Offset 50μV
Operating Supply Current 525μA
Supply Voltage - Operating 4 V to 40 V, ±2 V to 20 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 087405-OP297FPZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Application Field Used in Signal Processing
Alternative Parts
(Cross-Reference)
NJM072BD;  AD708JNZ;  OP270GP;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OP297FPZ
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
OP297FPZ Price

OP297FPZ Datasheet
OP297FPZ Application

OP297FPZ Replacement
OP297FPZ Pdf

OP297FPZ Pinout
OP297FPZ Image

OP297FPZ Picture
OP297FPZ In Stock

OP297FPZ Distributor
OP297FPZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 20V 30A DIRECTFET
622
TRIMMER 500K OHM 0.25W PC PIN
1000
IC CPU SUPERV 32K EE 8-SOIC
CONN FFC FPC 6POS 0.50MM R/A
1231

Top Sellers