Search
Filters

OP462GSZ-REEL7

Part No :
OP462GSZ-REEL7
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 15MHZ RRO 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 24,510 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 260nA
Voltage - Input Offset 25μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 101470-OP462GSZ-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The OP462GSZ-REEL7 General Purpose amplifier, manufactured by Analog Devices Inc., optimized for voltage operation as low as 2.7 V and up to 12 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The OP462GSZ-REEL7 provides the temperature range of -40°C to 125°C , 260nA input bias current,13 V/μs slew rate, 25μV input offset voltage and 550μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 15MHz
Current - Input Bias 260nA
Voltage - Input Offset 25μV
Operating Supply Current 550μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 12 V, ±1.35 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 101470-OP462GSZ-REEL7
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OP462GSZ-REEL7
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
OP462GSZ-REEL7 Price

OP462GSZ-REEL7 Datasheet
OP462GSZ-REEL7 Application

OP462GSZ-REEL7 Replacement
OP462GSZ-REEL7 Pdf

OP462GSZ-REEL7 Pinout
OP462GSZ-REEL7 Image

OP462GSZ-REEL7 Picture
OP462GSZ-REEL7 In Stock

OP462GSZ-REEL7 Distributor
OP462GSZ-REEL7 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
FIXED IND 10UH 165MA 250 MOHM / Inductor General Purpose Chip Wirewound 10uH 10% 2.52MHz Ferrite 0.165A 0.325Ohm DCR 1007 Automotive T/R
200
IC DUAL DIFF LINE DRIVER 8-SOIC
100
IC BUFF DL SCHMIT TRIG SOT23-6
6206
IC FLASH 32GBIT 100MHZ 100VBGA
13
This MCU consumes low power, and supports operating modes
5
889-915MHz, 12.5V, 12W, FM MOBILE RADIO 
3
IC GATE AND 1CH 2-INP SC-70-5
325
Intelligent Digital Amplifier PWM Controller and Audio Processor
147

Top Sellers