Search
Filters

OP491GSZ

IC OPAMP GP 3MHZ RRO 14SOIC
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
5+
€4.878
€24.390
20+
€4.572
€91.440
100+
€4.266
€426.600
Availability: 1 In Stock
This product has a minimum quantity of 5
The OP491GSZ is applied as Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps , with lead free finish/RoHS compliant ,designed and manufactured by Texas Instruments. It can be found on Integrated Circuits(ICs) classification. It is stocked in our Philippines storehouse with Humidity protection. Quickly inquiry to us by using unique part number - 263038.
Products specifications
Manufacturer Texas Instruments
Standard Package 56
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.5 V/µs
Gain Bandwidth Product 3MHz
Current - Input Bias 30nA
Voltage - Input Offset 80µV
Current - Supply 260µA
Current - Output / Channel 16mA
Voltage - Supply Single/Dual (±) 2.7 V ~ 12 V ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 14-SOIC
Catalog General Purpose
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 086899-OP491GSZ
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Texas Instruments
Standard Package 56
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.5 V/µs
Gain Bandwidth Product 3MHz
Current - Input Bias 30nA
Voltage - Input Offset 80µV
Current - Supply 260µA
Current - Output / Channel 16mA
Voltage - Supply Single/Dual (±) 2.7 V ~ 12 V ±1.35 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 14-SOIC
Catalog General Purpose
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 086899-OP491GSZ
OP491GSZ Price

OP491GSZ Datasheet
OP491GSZ Application

OP491GSZ Replacement
OP491GSZ Pdf

OP491GSZ Pinout
OP491GSZ Image

OP491GSZ Picture
OP491GSZ In Stock

OP491GSZ Distributor
OP491GSZ Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DIODE ZENER 36.3V 500MW LLDS
11900
Silicon Monolithic Bipolar IC
478
MOSFET P-CH 20V 26.6A 8-SOIC
350
Quad 2-input NAND 30ohm driver
5422