Search
Filters

OPA137NA/250

Part No :
OPA137NA/250
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 1MHZ SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 560 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 5pA
Voltage - Input Offset 2.5mV
Operating Supply Current 220μA
Channel Output Current 60mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 025965-OPA137NA/250
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation, Portable Devices, Test & Measurement
The OPA137NA/250 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4.5 V and up to 36 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The OPA137NA/250 provides the temperature range of -40°C to 85°C , 5pA input bias current,3.5 V/μs slew rate, 2.5mV input offset voltage and 220μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 5pA
Voltage - Input Offset 2.5mV
Operating Supply Current 220μA
Channel Output Current 60mA
Supply Voltage - Operating 4.5 V to 36 V, ±2.25 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 025965-OPA137NA/250
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation, Portable Devices, Test & Measurement
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA137NA/250
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
OPA137NA/250 Price

OPA137NA/250 Datasheet
OPA137NA/250 Application

OPA137NA/250 Replacement
OPA137NA/250 Pdf

OPA137NA/250 Pinout
OPA137NA/250 Image

OPA137NA/250 Picture
OPA137NA/250 In Stock

OPA137NA/250 Distributor
OPA137NA/250 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG CTRLR HALF-BRIDGE 8SOIC
6360
CAP CER 3.6PF 50V C0G/NP0 0201
3000
MATRIX SURROUND IC WITH I2C BUS
98
High-Performance, 24-Bit, 216-kHz Sampling, Four-Channel Audio Digital-to-Analog Converter
MOSFET N-CH 700V 20A TO-247
878
5V μP Power Suppl er Supply Monit y Monitor and or and Reset Cir eset Circuit
450
OPTOISOLATOR 5KV TRIAC 6DIP 5L
23

Top Sellers