Search
Filters

OPA1632DGNR

Part No :
OPA1632DGNR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP AUDIO 180MHZ 8MSOP
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
15+
$3.4150
$51.225
36+
$2.8430
$102.348
55+
$2.7620
$151.910
75+
$2.6800
$201.000
97+
$2.5980
$252.006
128+
$2.3530
$301.184
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,480 pieces
MOQ: 15 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
Slew Rate 50 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 2μA
Voltage - Input Offset 500μV
Operating Supply Current 14mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 32 V, ±2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 025967-OPA1632DGNR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The OPA1632DGNR Audio amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 32 V. It is available in a 8-MSOP-PowerPad package, mounted by SMD (SMT). The OPA1632DGNR provides the temperature range of -40°C to 85°C , 2μA input bias current,50 V/μs slew rate, 500μV input offset voltage and 14mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
Slew Rate 50 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 2μA
Voltage - Input Offset 500μV
Operating Supply Current 14mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 32 V, ±2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 025967-OPA1632DGNR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA1632DGNR
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
OPA1632DGNR Price

OPA1632DGNR Datasheet
OPA1632DGNR Application

OPA1632DGNR Replacement
OPA1632DGNR Pdf

OPA1632DGNR Pinout
OPA1632DGNR Image

OPA1632DGNR Picture
OPA1632DGNR In Stock

OPA1632DGNR Distributor
OPA1632DGNR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP TANT 47UF 6.3V 20% 1411
374
SUBSCRIBER LINE INTERFACE CIRCUIT
127
Phase Control Thyristor
200
Standard Regulator Pos 5V 1.5A 4-Pin(3+Tab) DDPAK T/R / IC REG LDO 5V 1.5A DDPAK
87
IC FPGA 240 I/O 484FBGA
IC REG LDO 1.2V 0.6A SOT89-3
972
3.3V 1024k Nonvolatile SRAM

Top Sellers