Search
Filters

OPA1632DR

Part No :
OPA1632DR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo Class-AB 8-Pin SOIC T/R / IC OPAMP AUDIO 180MHZ 8SOIC
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
15+
$3.5420
$53.130
34+
$2.9490
$100.266
53+
$2.8640
$151.792
72+
$2.7790
$200.088
93+
$2.6950
$250.635
123+
$2.4410
$300.243
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,828 pieces
MOQ: 15 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
Slew Rate 50 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 2μA
Voltage - Input Offset 500μV
Operating Supply Current 14mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 32 V, ±2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025968-OPA1632DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name OPA1632
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
OPA1632DGNRG4; OPA1632DGNR;  OPA1632DGNG4; OPA1632DGN;  
The OPA1632DR Audio amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 32 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA1632DR provides the temperature range of -40°C to 85°C , 2μA input bias current,50 V/μs slew rate, 500μV input offset voltage and 14mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
Slew Rate 50 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 2μA
Voltage - Input Offset 500μV
Operating Supply Current 14mA
Channel Output Current 85mA
Supply Voltage - Operating 5 V to 32 V, ±2.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025968-OPA1632DR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Family Name OPA1632
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
OPA1632DGNRG4; OPA1632DGNR;  OPA1632DGNG4; OPA1632DGN;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA1632DR
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
OPA1632DR Price

OPA1632DR Datasheet
OPA1632DR Application

OPA1632DR Replacement
OPA1632DR Pdf

OPA1632DR Pinout
OPA1632DR Image

OPA1632DR Picture
OPA1632DR In Stock

OPA1632DR Distributor
OPA1632DR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
ULTRA LOW CAPACITANCE TVS ARRAY
15716
IC RF GAIN BLOCK 8-LFCSP
3
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
7372
IC DAC 12BIT DUAL MULTIPLY 40QFN
LIGHT TO VOLTAGE AMBIENT SENSOR
781
3.3V, 3.2Gbps DIFFERENTIAL 4:1 LVDS MULTIPLEXER with INTERNAL INPUT TERMINATION
5
ULTRAFAST EFFICIENT PLASTIC RECTIFIER
5

Top Sellers