Search
Filters

OPA2170AIDR

Part No : OPA2170AIDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1.2MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.927
$50.985
130+
$0.785
$102.050
200+
$0.761
$152.200
275+
$0.737
$202.675
355+
$0.714
$253.470
470+
$0.642
$301.740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 13,585 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 8pA
Voltage - Input Offset 250μV
Operating Supply Current 110μA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025991-OPA2170AIDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Family Name OPA2170
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
OP295GSZ-REEL7;  LM7332MA/NOPB;  OPA2170AIDR;  LM7322MAX;  TSB7192AIDT; TSB7192AIYDT; TSB7192IYDT; 

The OPA2170AIDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA2170AIDR provides the temperature range of -40°C to 125°C , 8pA input bias current,0.4 V/μs slew rate, 250μV input offset voltage and 110μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.2MHz
Current - Input Bias 8pA
Voltage - Input Offset 250μV
Operating Supply Current 110μA
Channel Output Current 20mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025991-OPA2170AIDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Family Name OPA2170
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
OP295GSZ-REEL7;  LM7332MA/NOPB;  OPA2170AIDR;  LM7322MAX;  TSB7192AIDT; TSB7192AIYDT; TSB7192IYDT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2170AIDR
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
OPA2170AIDR Price

OPA2170AIDR Datasheet
OPA2170AIDR Application

OPA2170AIDR Replacement
OPA2170AIDR Pdf

OPA2170AIDR Pinout
OPA2170AIDR Image

OPA2170AIDR Picture
OPA2170AIDR In Stock

OPA2170AIDR Distributor
OPA2170AIDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
LOW INPUT VOLTAGE, 1-A LOW-DROPOUT LINEAR REGULATORS WITH SUPERVISOR
161
TRANS 2NPN PREBIAS 0.15W UMT5
3196
IC ADC 16BIT 1CH 250KSPS 16-DFN
166
CAP FILM 0.33UF 20% 440VAC RAD
430
IC REDRIVER USB 3.0 12X2QFN
2257
SILICON PLANAR ZENER DIODES
2

Top Sellers