Search
Filters

OPA2188AIDR

Part No : OPA2188AIDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP ZERO-DRIFT 2MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
60+
€0.872
€52.291
135+
€0.738
€99.584
205+
€0.716
€146.679
280+
€0.692
€193.871
360+
€0.670
€241.289
480+
€0.604
€289.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 77,139 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 160pA
Voltage - Input Offset 6μV
Operating Supply Current 415μA
Channel Output Current 18mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025994-OPA2188AIDR
Family Name OPA2188
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
OP295GS-REEL;  MAX9944ASA+T;  ISL28208FBZ;  

The OPA2188AIDR Zero-Drift amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA2188AIDR provides the temperature range of -40°C to 105°C , 160pA input bias current,0.8 V/μs slew rate, 6μV input offset voltage and 415μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 160pA
Voltage - Input Offset 6μV
Operating Supply Current 415μA
Channel Output Current 18mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 025994-OPA2188AIDR
Family Name OPA2188
Introduction Date August 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
OP295GS-REEL;  MAX9944ASA+T;  ISL28208FBZ;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2188AIDR
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
OPA2188AIDR Price

OPA2188AIDR Datasheet
OPA2188AIDR Application

OPA2188AIDR Replacement
OPA2188AIDR Pdf

OPA2188AIDR Pinout
OPA2188AIDR Image

OPA2188AIDR Picture
OPA2188AIDR In Stock

OPA2188AIDR Distributor
OPA2188AIDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5.3KV TRANS 4SMD
277
32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
3
IC OPAMP GP 8DIP
49
IC 4-20MA TRANSMITTER 14-SOIC
93
IC LED DRVR RGLTR DIM 20MA 8MLP
59
4-megabit 2.3-volt or 2.7-volt Minimum SPI Serial Flash Memory
255
FIXED IND 1UH 690MA 100 MOHM SMD
97

Top Sellers