Search
Filters

OPA2234UA

Part No :
OPA2234UA
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 350KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
7+
€6.368
€44.576
17+
€5.388
€91.597
30+
€5.225
€156.756
40+
€5.062
€202.493
50+
€4.899
€244.928
65+
€4.409
€286.589
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 12nA
Voltage - Input Offset 70μV
Operating Supply Current 275μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026001-OPA2234UA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The OPA2234UA General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA2234UA provides the temperature range of -40°C to 85°C , 12nA input bias current,0.2 V/μs slew rate, 70μV input offset voltage and 275μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 12nA
Voltage - Input Offset 70μV
Operating Supply Current 275μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026001-OPA2234UA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2234UA
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
OPA2234UA Price

OPA2234UA Datasheet
OPA2234UA Application

OPA2234UA Replacement
OPA2234UA Pdf

OPA2234UA Pinout
OPA2234UA Image

OPA2234UA Picture
OPA2234UA In Stock

OPA2234UA Distributor
OPA2234UA Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
SAW Devices(SAW Filters)
549
PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 2.93V PROCESSOR MON 8-MSOP
2359
IC TXRX RS232 1MBPS SD 28TSSOP
30
25-165MHZ DUAL, PANELLINK RX G-P
362
DUAL 4-A HIGH SPEED LOW SIDE MOSFET DRIVERS WITH ENABLE
6-ch DC/DC Converter IC With Synchronous Rectification for voltage step-up and step-down
63
IC MPU SUPERVISOR SOT23-5
750

Top Sellers