Search
Filters

OPA2234UA/2K5

Part No :
OPA2234UA/2K5
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 350KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
7+
$7.155
$50.085
17+
$6.054
$102.918
30+
$5.871
$176.130
40+
$5.688
$227.520
50+
$5.504
$275.200
65+
$4.954
$322.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 4,861 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 12nA
Voltage - Input Offset 70μV
Operating Supply Current 275μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026002-OPA2234UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
The OPA2234UA/2K5 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA2234UA/2K5 provides the temperature range of -40°C to 85°C , 12nA input bias current,0.2 V/μs slew rate, 70μV input offset voltage and 275μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 12nA
Voltage - Input Offset 70μV
Operating Supply Current 275μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026002-OPA2234UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2234UA/2K5
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
OPA2234UA/2K5 Price

OPA2234UA/2K5 Datasheet
OPA2234UA/2K5 Application

OPA2234UA/2K5 Replacement
OPA2234UA/2K5 Pdf

OPA2234UA/2K5 Pinout
OPA2234UA/2K5 Image

OPA2234UA/2K5 Picture
OPA2234UA/2K5 In Stock

OPA2234UA/2K5 Distributor
OPA2234UA/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
1A Ultra Low Dropout Linear Regulator
15
Low-Cost, Low-Power, 8-Bit DACs with 2-Wire Serial Interface in SOT23
3
FILTER IF 45.75MHZ 5SIP
263
IC REG LDO ADJ 0.15A SOT23-5
1087
ULTRA LOW CAPACITANCE TVS ARRAY
1800
IC SWITCH SPST SC70-6
2025
TVS DIODE 5VWM 12VC 6TSSOP
54961

Top Sellers