Search
Filters

OPA2313IDGKR

Part No : OPA2313IDGKR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ RRO 8VSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
$0.760
$53.200
160+
$0.643
$102.880
245+
$0.623
$152.635
335+
$0.604
$202.340
430+
$0.584
$251.120
575+
$0.526
$302.450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 50μA
Channel Output Current 15mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 026019-OPA2313IDGKR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4282EUA+T;  OPA2313IDGK; OPA2313IDGKR;  G1224P8U;  
The OPA2313IDGKR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The OPA2313IDGKR provides the temperature range of -40°C to 125°C , 0.2pA input bias current,0.5 V/μs slew rate, 500μV input offset voltage and 50μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 50μA
Channel Output Current 15mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 026019-OPA2313IDGKR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX4282EUA+T;  OPA2313IDGK; OPA2313IDGKR;  G1224P8U;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2313IDGKR
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
OPA2313IDGKR Price

OPA2313IDGKR Datasheet
OPA2313IDGKR Application

OPA2313IDGKR Replacement
OPA2313IDGKR Pdf

OPA2313IDGKR Pinout
OPA2313IDGKR Image

OPA2313IDGKR Picture
OPA2313IDGKR In Stock

OPA2313IDGKR Distributor
OPA2313IDGKR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC INVERTER UNBUFFER HS 5SSOP
37286
Micropower, 1.8V, Precision, Operational Amplifier with CMOS Input
270
Octor Transparent Latch, 3-state
892
CRYSTAL 14.31818MHZ 20PF SMD
95
FIXED IND 10UH 1.7A 70 MOHM SMD
4446
IC VREF SERIES 3V SOT23-3
10
IC EEPROM 1KBIT 2MHZ 8DIP
102

Top Sellers