The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

OPA2314AIDRBR

Part No OPA2314AIDRBR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO 8SON
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
Pricing & Ordering $2.693 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
15+
$3.3920
$50.880
36+
$2.7830
$100.188
56+
$2.6960
$150.976
77+
$2.6090
$200.893
100+
$2.5220
$252.200
133+
$2.2610
$300.713
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 56,877 pieces
MOQ: 15 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 500μV
Operating Supply Current 150μA
Channel Output Current 20mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 144343-OPA2314AIDRBR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited

Description

The Texas Instruments OPA2314AIDRBR is a high-performance, dual operational amplifier that is designed to provide top-notch audio performance. This device is part of the renowned OPAx134 series of operational amplifiers, which are recognized for their low noise density and low harmonic distortion, making them ideal for professional audio equipment. The OPA2314AIDRBR is a low-voltage operational amplifier that operates from a single supply voltage as low as 1.8V, making it perfect for battery-powered devices. It also offers a wide bandwidth of 3MHz, which ensures excellent frequency response and sound quality. The amplifier is capable of delivering a slew rate of 1.2V/µs, which is crucial for preventing distortion in high-frequency signals. One of the key features of the OPA2314AIDRBR is its low input bias current of 1pA, which minimizes the DC errors and contributes to the overall accuracy of the system. The device also boasts a low input noise voltage of 7nV/√Hz at 1kHz, which significantly reduces the noise floor and enhances the signal-to-noise ratio. This makes it an excellent choice for high-fidelity audio applications and sensitive instrumentation. The OPA2314AIDRBR comes in a compact, 8-pin VSON package, which makes it suitable for space-constrained applications. Despite its small size, this operational amplifier does not compromise on performance or reliability. It offers rail-to-rail output swing, which ensures maximum dynamic range. It also has a wide temperature range of -40°C to +125°C, making it highly robust and versatile. Another notable feature of the OPA2314AIDRBR is its excellent power-to-performance ratio. The device consumes a low quiescent current of 150µA per channel, which helps to extend the battery life of portable devices. At the same time, it delivers high output power with low THD+N, making it ideal for driving headphones and other audio equipment. In conclusion, the Texas Instruments OPA2314AIDRBR is a high-quality, dual operational amplifier that combines low voltage operation, low noise, and high bandwidth to deliver superior audio performance. Whether you are designing professional audio equipment, battery-powered devices, or sensitive instrumentation, this device is an excellent choice.