Search
Filters

OPA2317IDR

IC OPAMP GP 300KHZ RRO 8SOIC
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
35+
$1.455
$50.925
81+
$1.236
$100.116
306+
$0.982
$300.492
Availability: 5,500 In Stock
This product has a minimum quantity of 35
The OPA2317IDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA2317IDR provides the temperature range of -40°C to 150°C , 275pA input bias current,0.15 V/μs slew rate, 20μV input offset voltage and 21μA operating supply current.
Products specifications
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.15 V/μs
Gain Bandwidth Product (GBP) 300kHz
Current - Input Bias 275pA
Voltage - Input Offset 20μV
Operating Supply Current 21μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 116918-OPA2317IDR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.15 V/μs
Gain Bandwidth Product (GBP) 300kHz
Current - Input Bias 275pA
Voltage - Input Offset 20μV
Operating Supply Current 21μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 116918-OPA2317IDR
OPA2317IDR Price

OPA2317IDR Datasheet
OPA2317IDR Application

OPA2317IDR Replacement
OPA2317IDR Pdf

OPA2317IDR Pinout
OPA2317IDR Image

OPA2317IDR Picture
OPA2317IDR In Stock

OPA2317IDR Distributor
OPA2317IDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 171VWM 274VC SMB
13000
128Kx8 bit Low Power CMOS Static RAM
41
4 Pin P Voltage Supervisor with Manual Reset
1925
1.2W TWO AUDIO INPUTS WITH GAIN CONTROL POWER AMPLIFIER WITH STANDBY MODE ACTIVE LOW
1100
CAP FILM 10UF 10% 160VDC AXIAL
9300