Search
Filters

OPA2330AIDGKRG4

IC OPAMP CHOPPER 350KHZ 8VSSOP
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
45+
€1.076
€48.398
115+
€0.806
€92.736
375+
€0.725
€272.025
Availability: 4,000 In Stock
This product has a minimum quantity of 45

The OPA2330AIDGKRG4 Zero-Drift amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The OPA2330AIDGKRG4 provides the temperature range of -40°C to 125°C , 200pA input bias current,0.16 V/μs slew rate, 8μV input offset voltage and 21μA operating supply current.

Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 200pA
Voltage - Input Offset 8μV
Operating Supply Current 21μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081175-OPA2330AIDGKRG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.16 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 200pA
Voltage - Input Offset 8μV
Operating Supply Current 21μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 081175-OPA2330AIDGKRG4
OPA2330AIDGKRG4 Price

OPA2330AIDGKRG4 Datasheet
OPA2330AIDGKRG4 Application

OPA2330AIDGKRG4 Replacement
OPA2330AIDGKRG4 Pdf

OPA2330AIDGKRG4 Pinout
OPA2330AIDGKRG4 Image

OPA2330AIDGKRG4 Picture
OPA2330AIDGKRG4 In Stock

OPA2330AIDGKRG4 Distributor
OPA2330AIDGKRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
8K SPI Bus Serial EEPROM
300
IC EEPROM 4KBIT 2MHZ 8TSSOP
2985
IC ADC 12BIT 65MSPS 28-TSSOP
1516
6x86, K6 Clock Synthesizer/Driver for Desktop Mobile PCs with Intel 82430TX and 2 DIMMs or 3 SO-DIMMs
68
FIXED IND 680NH 18A 2.2 MOHM SMD
83000
IC SDRAM 256MBIT 167MHZ 60FBGA
2368
MOSFET P-CH 6V 2A SC70-6
2868