Search
Filters

OPA2335AIDGKRG4

IC OPAMP CHOPPER 2MHZ RRO 8VSSOP
Manufacturer: Texas Instruments
rohs
Availability: 53 In Stock
The OPA2335AIDGKRG4 Zero-Drift amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 5.5 V. It is available in a 8-VSSOP package, mounted by SMD (SMT). The OPA2335AIDGKRG4 provides the temperature range of -40°C to 125°C , 70pA input bias current,1.6 V/μs slew rate, 1μV input offset voltage and 570μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Operating Supply Current 570μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 060835-OPA2335AIDGKRG4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.6 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 70pA
Voltage - Input Offset 1μV
Operating Supply Current 570μA
Channel Output Current 50mA
Supply Voltage - Operating 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 060835-OPA2335AIDGKRG4
OPA2335AIDGKRG4 Price

OPA2335AIDGKRG4 Datasheet
OPA2335AIDGKRG4 Application

OPA2335AIDGKRG4 Replacement
OPA2335AIDGKRG4 Pdf

OPA2335AIDGKRG4 Pinout
OPA2335AIDGKRG4 Image

OPA2335AIDGKRG4 Picture
OPA2335AIDGKRG4 In Stock

OPA2335AIDGKRG4 Distributor
OPA2335AIDGKRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG BCK BST INV 5V 1.5A 8SOIC
33
Low Capacitance, Low Charge Injection, ±15 V/+12 V iCMOS SPST in SOT-23
1
DIODE SCHOTTKY 40V POWERDI123
60328
VARISTOR 910V 10KA DISC 20MM
25550