Search
Filters

OPA234UA/2K5

Part No :
OPA234UA/2K5
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 350KHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 316 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 12nA
Voltage - Input Offset 70μV
Operating Supply Current 275μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136079-OPA234UA/2K5
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The OPA234UA/2K5 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.7 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA234UA/2K5 provides the temperature range of -40°C to 85°C , 12nA input bias current,0.2 V/μs slew rate, 70μV input offset voltage and 275μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.2 V/μs
Gain Bandwidth Product (GBP) 350kHz
Current - Input Bias 12nA
Voltage - Input Offset 70μV
Operating Supply Current 275μA
Channel Output Current 22mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 136079-OPA234UA/2K5
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA234UA/2K5
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
OPA234UA/2K5 Price

OPA234UA/2K5 Datasheet
OPA234UA/2K5 Application

OPA234UA/2K5 Replacement
OPA234UA/2K5 Pdf

OPA234UA/2K5 Pinout
OPA234UA/2K5 Image

OPA234UA/2K5 Picture
OPA234UA/2K5 In Stock

OPA234UA/2K5 Distributor
OPA234UA/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC D-TYPE POS TRG SNGL 16TSSOP
35
Mixed-Signal Array with On-board Controller
9
SENSOR MAGMTR I2C 8WLCSP
1439
CONN QC RCPT 18-22AWG 0.250
800
IC SWITCH QUAD SPST 16DIP
38
128Mb F-die SDRAM Specification
843

Top Sellers