Search
Filters

OPA2365AIDR

Part No : OPA2365AIDR
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 50MHZ RRO 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
$1.179
$53.055
105+
$0.998
$104.790
160+
$0.967
$154.720
215+
$0.937
$201.455
280+
$0.907
$253.960
370+
$0.816
$301.920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 63,815 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 100μV
Operating Supply Current 4.6mA
Channel Output Current 65mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026066-OPA2365AIDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Family Name OPA2365
Introduction Date November 03, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MCP6022-I/SN;  MCP6022T-I/SN;  BU7242F-E2;  

The OPA2365AIDR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.2 V and up to 5.5 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA2365AIDR provides the temperature range of -40°C to 125°C , 0.2pA input bias current,25 V/μs slew rate, 100μV input offset voltage and 4.6mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 100μV
Operating Supply Current 4.6mA
Channel Output Current 65mA
Supply Voltage - Operating 2.2 V to 5.5 V, ±1.1 V to 2.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026066-OPA2365AIDR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Balance
Family Name OPA2365
Introduction Date November 03, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
MCP6022-I/SN;  MCP6022T-I/SN;  BU7242F-E2;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2365AIDR
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
OPA2365AIDR Price

OPA2365AIDR Datasheet
OPA2365AIDR Application

OPA2365AIDR Replacement
OPA2365AIDR Pdf

OPA2365AIDR Pinout
OPA2365AIDR Image

OPA2365AIDR Picture
OPA2365AIDR In Stock

OPA2365AIDR Distributor
OPA2365AIDR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRANS PREBIAS PNP 250MW SC75
248
IC OSC PROG TIMER 8MHZ 24DIP
30
IC TRANSCEIVER FULL 7/7 80LQFP / Multiprotocol Transceiver
51
1A LOW DROPOUT LINEAR REGULATOR
230
N-Channel Advanced Power MOSFET
1006
MOSFET N-CH 200V 20A DPAK
460

Top Sellers