Search
Filters

OPA2369AIDCNRG4

Part No :
OPA2369AIDCNRG4
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 12KHZ RRO SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.005 V/μs
Gain Bandwidth Product (GBP) 12kHz
Current - Input Bias 10pA
Voltage - Input Offset 250μV
Operating Supply Current 700nA
Channel Output Current 10mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 060854-OPA2369AIDCNRG4
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The OPA2369AIDCNRG4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a SOT-23-8 package, mounted by SMD (SMT). The OPA2369AIDCNRG4 provides the temperature range of -40°C to 85°C , 10pA input bias current,0.005 V/μs slew rate, 250μV input offset voltage and 700nA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.005 V/μs
Gain Bandwidth Product (GBP) 12kHz
Current - Input Bias 10pA
Voltage - Input Offset 250μV
Operating Supply Current 700nA
Channel Output Current 10mA
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 060854-OPA2369AIDCNRG4
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2369AIDCNRG4
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
OPA2369AIDCNRG4 Price

OPA2369AIDCNRG4 Datasheet
OPA2369AIDCNRG4 Application

OPA2369AIDCNRG4 Replacement
OPA2369AIDCNRG4 Pdf

OPA2369AIDCNRG4 Pinout
OPA2369AIDCNRG4 Image

OPA2369AIDCNRG4 Picture
OPA2369AIDCNRG4 In Stock

OPA2369AIDCNRG4 Distributor
OPA2369AIDCNRG4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Alternator Voltage Regulator Darlington Driver
299
Silicon N Channel MOS FET High Speed Switching
4721
Driver 6A 1-OUT Low Side Inv 8-Pin PDIP Tube / IC DRIVER MOSFET 6A LS 8-DIP
TXRX ETHERNET 3.3V ST 1X9
187
VARISTOR 1060V 10KA DISC 20MM
106

Top Sellers