Search
Filters

OPA2379AIDCNR

IC OPAMP GP 90KHZ RRO SOT23-8
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
The OPA2379AIDCNR General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a SOT-23-8 package, mounted by SMD (SMT). The OPA2379AIDCNR provides the temperature range of -40°C to 125°C , 5pA input bias current,0.03 V/μs slew rate, 400μV input offset voltage and 2.9μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Operating Supply Current 2.9μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 004216-OPA2379AIDCNR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.03 V/μs
Gain Bandwidth Product (GBP) 90kHz
Current - Input Bias 5pA
Voltage - Input Offset 400μV
Operating Supply Current 2.9μA
Channel Output Current 5mA
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 004216-OPA2379AIDCNR
OPA2379AIDCNR Price

OPA2379AIDCNR Datasheet
OPA2379AIDCNR Application

OPA2379AIDCNR Replacement
OPA2379AIDCNR Pdf

OPA2379AIDCNR Pinout
OPA2379AIDCNR Image

OPA2379AIDCNR Picture
OPA2379AIDCNR In Stock

OPA2379AIDCNR Distributor
OPA2379AIDCNR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
BIPOLAR LINEAR INTEGRATED CIRCUIT
740
CAP CER 4.7UF 50V X7R 1210
2912
IC VREF +5V PREC TO-99-8
87
DGTL ISO 3KV 2CH GEN PURP 8SOIC
8780
SENSTHERMOHD5R 110C 1W BREAK
2521
Hex Inverter
4920
CAP TANT 22UF 35V 20% RADIAL
500
TRANS NPN 50V 0.2A TO-92
50000
TRIAC ALTERNISTOR 700V TO220AB
757