Search
Filters

OPA277UA/2K5

Part No : OPA277UA/2K5
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
50+
€1.007
€50.365
115+
€0.852
€98.009
175+
€0.826
€144.594
245+
€0.801
€196.298
315+
€0.775
€244.193
415+
€0.697
€289.343
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 39,285 pieces can ship immediately
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OP07CCSA;  OP37GS+; OP07CCSA+; 
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date April 01, 2006
Family Name OPA277
Win Source Part Number 004264-OPA277UA/2K5
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Channel Output Current 35mA
Operating Supply Current 790μA
Voltage - Input Offset 20μV
Current - Input Bias 500pA
Gain Bandwidth Product (GBP) 1MHz
Slew Rate 0.8 V/μs
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The OPA277UA/2K5 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA277UA/2K5 provides the temperature range of -40°C to 85°C , 500pA input bias current,0.8 V/μs slew rate, 20μV input offset voltage and 790μA operating supply current.

Products specifications
ECAD Module
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
OP07CCSA;  OP37GS+; OP07CCSA+; 
Estimated EOL Date 2028
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date April 01, 2006
Family Name OPA277
Win Source Part Number 004264-OPA277UA/2K5
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Channel Output Current 35mA
Operating Supply Current 790μA
Voltage - Input Offset 20μV
Current - Input Bias 500pA
Gain Bandwidth Product (GBP) 1MHz
Slew Rate 0.8 V/μs
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA277UA/2K5
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
OPA277UA/2K5 Price

OPA277UA/2K5 Datasheet
OPA277UA/2K5 Application

OPA277UA/2K5 Replacement
OPA277UA/2K5 Pdf

OPA277UA/2K5 Pinout
OPA277UA/2K5 Image

OPA277UA/2K5 Picture
OPA277UA/2K5 In Stock

OPA277UA/2K5 Distributor
OPA277UA/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TVS DIODE 12VWM 24VC
269
14-Bit, 50 kSPS to 250 kSPS, Differential Input, Micro Power A/D Converter
329
700ns, Low Distortion, Precision Sample and Hold Amplifier
33
MOSFET N-CH 400V TO-247 / Trans MOSFET N-CH 400V 27A 3-Pin(3+Tab) TO-247
1
DIODE, ZENER, 75V, 500MW, 5%, MM
9600
CONN HOUSING 4POS 2.5MM SHROUD
200

Top Sellers