Search
Filters

OPA277UA/2K5G4

Part No : OPA277UA/2K5G4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,353 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 20μV
Operating Supply Current 790μA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 341243-OPA277UA/2K5G4
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance

The OPA277UA/2K5G4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 8-SOIC package, mounted by SMD (SMT). The OPA277UA/2K5G4 provides the temperature range of -40°C to 85°C , 500pA input bias current,0.8 V/μs slew rate, 20μV input offset voltage and 790μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 20μV
Operating Supply Current 790μA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 341243-OPA277UA/2K5G4
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA277UA/2K5G4
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
OPA277UA/2K5G4 Price

OPA277UA/2K5G4 Datasheet
OPA277UA/2K5G4 Application

OPA277UA/2K5G4 Replacement
OPA277UA/2K5G4 Pdf

OPA277UA/2K5G4 Pinout
OPA277UA/2K5G4 Image

OPA277UA/2K5G4 Picture
OPA277UA/2K5G4 In Stock

OPA277UA/2K5G4 Distributor
OPA277UA/2K5G4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
CAP CER 330PF 100V C0G 0603 / Multilayer Ceramic Chip Capacitors
2400
4.5GHz, 1:6 LVPECL FANOUT BUFFER WITH 2:1 MUX INPUT AND INTERNAL TERMINATION
4
IC SWITCH 1X1 SOT23-5
2370
Dual Synchronous 800mA/800mA Step-Down DC/DC Regulator
309
CAP TANT 4.7UF 20% 25V 1411
1000
DC/DC CONVERTER 1.5V 10A 15W / Module DC-DC 1-OUT 1.5V 10A 6-Pin SMT T/R
1

Top Sellers