Search
Filters

OPA2835IRMCR

Part No :
OPA2835IRMCR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP GP 31MHZ RRO 10UQFN
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
40+
$1.3520
$54.080
90+
$1.1760
$105.840
135+
$1.1430
$154.305
185+
$1.1090
$205.165
235+
$1.0750
$252.625
310+
$0.9740
$301.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,000 pieces
MOQ: 40 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 160 V/μs
Gain Bandwidth Product (GBP) 31MHz
-3db Bandwidth 56MHz
Current - Input Bias 200nA
Voltage - Input Offset 100μV
Operating Supply Current 250μA
Channel Output Current 40mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-UQFN (2x2)
Win Source Part Number 004269-OPA2835IRMCR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The OPA2835IRMCR Voltage Feedback amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 10-UQFN (2x2) package, mounted by SMD (SMT). The OPA2835IRMCR provides the temperature range of -40°C to 125°C , 200nA input bias current,160 V/μs slew rate, 100μV input offset voltage and 250μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 160 V/μs
Gain Bandwidth Product (GBP) 31MHz
-3db Bandwidth 56MHz
Current - Input Bias 200nA
Voltage - Input Offset 100μV
Operating Supply Current 250μA
Channel Output Current 40mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-UQFN (2x2)
Win Source Part Number 004269-OPA2835IRMCR
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA2835IRMCR
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
OPA2835IRMCR Price

OPA2835IRMCR Datasheet
OPA2835IRMCR Application

OPA2835IRMCR Replacement
OPA2835IRMCR Pdf

OPA2835IRMCR Pinout
OPA2835IRMCR Image

OPA2835IRMCR Picture
OPA2835IRMCR In Stock

OPA2835IRMCR Distributor
OPA2835IRMCR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High Performance E2CMOS PLD Generic Array Logic
20
Surface Mount RF PIN Low Distortion Attenuator Diodes
150
IC REG LDO 5V 0.8A TO220-4
205
CAP CER 100UF 6.3V X5R 1210
1/1 Transceiver Full RS422, RS485 8-SOIC
17
IC REG BUCK ADJ 3.5A TO263-5
197
100 MHz 32-bit RX MCU with FPU, 165 DMIPS, up to 512-Kbyte Flash, Ethernet, USB 2.0
TRANS NPN 50V 0.15A SOT-346
30479
DIODE ARRAY SCHOTTKY 40V SMD3
119

Top Sellers