Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

OPA333AIDBVR

Part No :
OPA333AIDBVR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP CHOPPER 350KHZ SOT23-5
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
45+
$1.1950
$53.775
105+
$0.9950
$104.475
160+
$0.9660
$154.560
215+
$0.9380
$201.670
280+
$0.9090
$254.520
365+
$0.8230
$300.395
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 45,000 pieces
MOQ: 45 pcs
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
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX4174AKEUK+; MAX4074ALEUK; MAX4175BCEUK-T; 
Halogen Free Compliant
Country of Origin China, Thailand
ECCN EAR99
Introduction Date October 05, 2005
Family Name OPA333
Win Source Part Number 004278-OPA333AIDBVR
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Channel Output Current 5mA
Operating Supply Current 17μA
Voltage - Input Offset 2μV
Current - Input Bias 70pA
Gain Bandwidth Product (GBP) 350kHz
Slew Rate 0.16 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type Zero-Drift
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits

The OPA333AIDBVR Zero-Drift amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 1.8 V and up to 5.5 V. It is available in a SOT-23-5 package, mounted by SMD (SMT). The OPA333AIDBVR provides the temperature range of -40°C to 125°C , 70pA input bias current,0.16 V/μs slew rate, 2μV input offset voltage and 17μA operating supply current.

Products specifications
ECAD Module
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX4174AKEUK+; MAX4074ALEUK; MAX4175BCEUK-T; 
Halogen Free Compliant
Country of Origin China, Thailand
ECCN EAR99
Introduction Date October 05, 2005
Family Name OPA333
Win Source Part Number 004278-OPA333AIDBVR
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Supply Voltage - Operating 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Channel Output Current 5mA
Operating Supply Current 17μA
Voltage - Input Offset 2μV
Current - Input Bias 70pA
Gain Bandwidth Product (GBP) 350kHz
Slew Rate 0.16 V/μs
Output Type Rail-to-Rail
Number of Circuits 1
Amplifier Type Zero-Drift
Status Active
Packaging Reel - TR
Manufacturer Texas Instruments
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA333AIDBVR
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
OPA333AIDBVR Price

OPA333AIDBVR Datasheet
OPA333AIDBVR Application

OPA333AIDBVR Replacement
OPA333AIDBVR Pdf

OPA333AIDBVR Pinout
OPA333AIDBVR Image

OPA333AIDBVR Picture
OPA333AIDBVR In Stock

OPA333AIDBVR Distributor
OPA333AIDBVR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 512KB FLASH 64LFQFP
325
3-Phase, 5-Bit VID, 600kHz, Synchronous Buck Switching Regulator Controller
26
+-15kV ESD Protected, +3V to +5.5V, 10nA, 250kbps, RS-232 Transceiver with Enhanced Automatic Powerdown | IC TXRX 5/3 RS232 FULL 28SSOP
598
OPTOISO 3.75KV OPN COLLECTOR 8SO / Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC T/R
8596
HIGH COLLECTOR TO EMITTER VOLTAGE 4, 16-PIN SOP PHOTOCOUPLER
1200

Top Sellers