Search
Filters

OPA4227UA/2K5

Part No : OPA4227UA/2K5
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 8MHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
8+
$6.903
$55.224
20+
$5.841
$116.820
30+
$5.664
$169.920
40+
$5.487
$219.480
50+
$5.310
$265.500
65+
$4.779
$310.635
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,449 pieces can ship immediately
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 2.5nA
Voltage - Input Offset 10μV
Operating Supply Current 3.7mA
Channel Output Current 45mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 141347-OPA4227UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name OPA4227
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TL064ID;   MC34004D;  TL084IYD; 

The OPA4227UA/2K5 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 36 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The OPA4227UA/2K5 provides the temperature range of -40°C to 85°C , 2.5nA input bias current,2.3 V/μs slew rate, 10μV input offset voltage and 3.7mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 2.5nA
Voltage - Input Offset 10μV
Operating Supply Current 3.7mA
Channel Output Current 45mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 141347-OPA4227UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name OPA4227
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
TL064ID;   MC34004D;  TL084IYD; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA4227UA/2K5
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
OPA4227UA/2K5 Price

OPA4227UA/2K5 Datasheet
OPA4227UA/2K5 Application

OPA4227UA/2K5 Replacement
OPA4227UA/2K5 Pdf

OPA4227UA/2K5 Pinout
OPA4227UA/2K5 Image

OPA4227UA/2K5 Picture
OPA4227UA/2K5 In Stock

OPA4227UA/2K5 Distributor
OPA4227UA/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Wideband, Unity-Gain Stable, FET-Input OPERATIONAL AMPLIFIER
122
Dual In-Series Small-Signal High-Voltage Switching Diode
6600
DIODE SCHOTTKY 30V 3A MFLAT
178
IC MOTOR DRIVER PAR 44HSOP
1
4-Channel, 200 kSPS, 12-Bit ADC with Sequencer in 16-Lead TSSOP
IC EEPROM 256KBIT 150NS 28TSOP
10
FAST SWITCHING P - CHANNEL SILICON POWER MOS FET
8

Top Sellers