Search
Filters

OPA4227UA/2K5G4

Part No : OPA4227UA/2K5G4
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 8MHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 27 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 2.5nA
Voltage - Input Offset 10μV
Operating Supply Current 3.7mA
Channel Output Current 45mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 209485-OPA4227UA/2K5G4
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited

The OPA4227UA/2K5G4 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 5 V and up to 36 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The OPA4227UA/2K5G4 provides the temperature range of -40°C to 85°C , 2.5nA input bias current,2.3 V/μs slew rate, 10μV input offset voltage and 3.7mA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 2.3 V/μs
Gain Bandwidth Product (GBP) 8MHz
Current - Input Bias 2.5nA
Voltage - Input Offset 10μV
Operating Supply Current 3.7mA
Channel Output Current 45mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 209485-OPA4227UA/2K5G4
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA4227UA/2K5G4
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
OPA4227UA/2K5G4 Price

OPA4227UA/2K5G4 Datasheet
OPA4227UA/2K5G4 Application

OPA4227UA/2K5G4 Replacement
OPA4227UA/2K5G4 Pdf

OPA4227UA/2K5G4 Pinout
OPA4227UA/2K5G4 Image

OPA4227UA/2K5G4 Picture
OPA4227UA/2K5G4 In Stock

OPA4227UA/2K5G4 Distributor
OPA4227UA/2K5G4 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Mid-high Voltage Ceramic Capacitors Disk type with lead Safety standard approved
HIGH ISOLATION VOLTAGE SINGLE TRANSISTOR TYPE MULTI PHOTOCOUPLER SERIES
761
IC REG BUCK BST INV 105MA 8SOIC
310
IC ADC 12BIT W/REF/CLK 28CDIP
30
IC LED DRIVER OFFLINE 225MA 8SO
68
DAC1231/DAC1232 12-Bit, mP Compatible,Double-Buffered D to A Converters
20

Top Sellers