Search
Filters

OPA4277UA/2K5

Part No : OPA4277UA/2K5
Manufacturer : Texas Instruments
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 1MHZ 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
22+
$2.315
$50.930
55+
$1.959
$107.745
80+
$1.900
$152.000
110+
$1.840
$202.400
145+
$1.781
$258.245
190+
$1.603
$304.570
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 82,465 pieces can ship immediately
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 20μV
Operating Supply Current 790μA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 026130-OPA4277UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Test & Measurement, Portable Devices
Alternative Parts
(Cross-Reference)
MC33179DR2G;  OPA4277UAG4;  OPA4277UAE4; OPA4277UA/2K5;  

The OPA4277UA/2K5 General Purpose amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 4 V and up to 36 V. It is available in a 14-SOIC package, mounted by SMD (SMT). The OPA4277UA/2K5 provides the temperature range of -40°C to 85°C , 500pA input bias current,0.8 V/μs slew rate, 20μV input offset voltage and 790μA operating supply current.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.8 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 20μV
Operating Supply Current 790μA
Channel Output Current 35mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 026130-OPA4277UA/2K5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Sufficient
Application Field Used in Signal Processing, Test & Measurement, Portable Devices
Alternative Parts
(Cross-Reference)
MC33179DR2G;  OPA4277UAG4;  OPA4277UAE4; OPA4277UA/2K5;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for OPA4277UA/2K5
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
OPA4277UA/2K5 Price

OPA4277UA/2K5 Datasheet
OPA4277UA/2K5 Application

OPA4277UA/2K5 Replacement
OPA4277UA/2K5 Pdf

OPA4277UA/2K5 Pinout
OPA4277UA/2K5 Image

OPA4277UA/2K5 Picture
OPA4277UA/2K5 In Stock

OPA4277UA/2K5 Distributor
OPA4277UA/2K5 Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
DC-to-DC converter powertrain
1750
IC MCU 16BIT 64KB OTP 80MQFP
19
IC PWR MGMT SWITCH 24SSOP
5
16.0 AMPS. Glass Passivated Super Fast Rectifiers
5
DUAL POLARISATION SWITCH TWIN LNB MULTIPLEX CONTROLLER
4823
EPITAXIAL PLANAR NPN TRANSISTOR (LOW NOISE AUDIO AMPLIFIER)
IC MCU PROG 512KB 5V 70NS 44PLCC

Top Sellers